Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.97
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.23 |
642
|
Buy Now | |
TTI Europe | US$1.97 |
16,980
|
Buy Now | |
TE Store | US$6.38 |
2,611
|
Buy Now | |
RS Americas | US$4.33 |
1,475
|
Buy Now | |
Newark Electronics | US$4.67 |
1,420
|
Buy Now | |
Chip One Stop | US$3.10 |
1,420
|
Buy Now | |
Rapid Electronics | US$2.65 |
928
|
Buy Now | |
Avnet America | US$2.47 |
-
|
Buy Now | |
element14 | US$4.52 |
-
|
Buy Now | |
Farnell | US$3.28 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 70°C |
POWER RELAY 12V 12A 1CO THT | TTI Europe |
RTB14012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RTB14012 | Internal Number: 1-1393238-5 | TE Connectivity | TE Store |
Shrack, Relay, Power, GP, SPDT,12A,3.5mm Pinning,12VDC Coil, PCB/Thru-Hole Mnt | TE Connectivity RTB14012 | RS Americas |
Rtb14012 |Schrack Te Connectivity RTB14012 | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
SPCO PCB power relay,12A 12Vdc coil | RS |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet America |
RELAY, PCB SPCO 12VDC | element14 |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14012?
Additional datasheets, footprints and schematics for RTB14012 are listed on our Part Details page. You can also find images and similar parts to RTB14012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14012 fall under?
The RTB14012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14012 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14012 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Newark Electronics and Chip One Stop have stock available or on a lead time for RTB14012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14012 often in real-time on the comparison pages.
What if I can't find stock of RTB14012?
You can fill out our help required form which you can use to request a quote for RTB14012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.