Status: | Unknown |
---|---|
Series: | RTB2000 Series |
RoHS: | Unknown |
Accessory Type | Bandwidth Upgrade |
---|---|
For Use With | R&S RTB2002 Series Digital Oscilloscopes |
Product Range | RTB2000 Series |
SVHC | No SVHC (12-Jan-2017) |
Manufacturer Warranty | 1 Year |
RTB-B223 Upgrade 300 MHz, RTB2002 | RS |
Bandwidth Upgrade Licence, 70-300Mhz | Newark Electronics |
Rohde & Schwarz Upgrade 70 MHz to 300 MHz - R&S RTB2002 Oscilloscope | Distrelec |
BANDWIDTH UPGRADE, DIGITAL OSCILLOSCOPE | Farnell |
Where can I find additional details, specifications and documents for a RTB-B223?
Additional datasheets, footprints and schematics for RTB-B223 are listed on our Part Details page. You can also find images and similar parts to RTB-B223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB-B223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB-B223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB-B223 fall under?
The RTB-B223 is listed under Test Equipment > Test Equipment Accessories > Test Equipment License Key Upgrades.
Can I view similar or alternative parts?
You can view similar parts to RTB-B223 when available in the Test Equipment License Key Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB-B223 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB-B223 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB-B223 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and TestEquity have stock available or on a lead time for RTB-B223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB-B223 often in real-time on the comparison pages.
What if I can't find stock of RTB-B223?
You can fill out our help required form which you can use to request a quote for RTB-B223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.