Status: | Unknown |
---|---|
Series: | RTA4000 Series |
RoHS: | Unknown |
Product Range | RTA4000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 500MHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 100 Mpts |
Calculated Rise Time | 700ps |
Manufacturer Warranty | 3 Years |
Digital Storage Osc, 500Mhz, 4-Ch, 3Year | Newark Electronics |
DIGITAL STORAGE OSC, 500MHZ, | element14 |
Where can I find additional details, specifications and documents for a RTA4K-54?
Additional datasheets, footprints and schematics for RTA4K-54 are listed on our Part Details page. You can also find images and similar parts to RTA4K-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTA4K-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTA4K-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTA4K-54 fall under?
The RTA4K-54 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTA4K-54 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTA4K-54 you can contact the distributor directly for product support, shipping queries etc.
Is the RTA4K-54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTA4K-54 have stock available?
Authorised distributors including Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for RTA4K-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTA4K-54 often in real-time on the comparison pages.
What if I can't find stock of RTA4K-54?
You can fill out our help required form which you can use to request a quote for RTA4K-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.