Status: | Unknown |
---|---|
Series: | RTA4000 Series |
RoHS: | Unknown |
Product Range | RTA4000 Series |
---|---|
Scope Channels | 4 Channel |
Bandwidth | 1GHz |
Sampling Rate | 2.5GSPS |
Display Memory Depth | 100 Mpts |
Calculated Rise Time | 350ps |
Manufacturer Warranty | 3 Years |
Digital Storage Osc, 1Ghz, 4-Ch, 3Year | Newark Electronics |
Where can I find additional details, specifications and documents for a RTA4K-104?
Additional datasheets, footprints and schematics for RTA4K-104 are listed on our Part Details page. You can also find images and similar parts to RTA4K-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTA4K-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTA4K-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTA4K-104 fall under?
The RTA4K-104 is listed under Test & Measurement > Oscilloscopes > Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO.
Can I view similar or alternative parts?
You can view similar parts to RTA4K-104 when available in the Digital Signal / Digital Phosphor Oscilloscopes - DSO/DPO range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTA4K-104 you can contact the distributor directly for product support, shipping queries etc.
Is the RTA4K-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTA4K-104 have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for RTA4K-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTA4K-104 often in real-time on the comparison pages.
What if I can't find stock of RTA4K-104?
You can fill out our help required form which you can use to request a quote for RTA4K-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.