Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 1.295A |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | WDFN |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Power Dissipation Pd | 606mW |
Where can I find additional details, specifications and documents for a RT9728AHZQW?
Additional datasheets, footprints and schematics for RT9728AHZQW are listed on our Part Details page. You can also find images and similar parts to RT9728AHZQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9728AHZQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9728AHZQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9728AHZQW fall under?
The RT9728AHZQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9728AHZQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9728AHZQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT9728AHZQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9728AHZQW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT9728AHZQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9728AHZQW often in real-time on the comparison pages.
What if I can't find stock of RT9728AHZQW?
You can fill out our help required form which you can use to request a quote for RT9728AHZQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.