Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Bank Solution |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 5.5V |
IC Package Type | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Power Bank Solution, 5.5V, Wqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT9480GQW-AA03?
Additional datasheets, footprints and schematics for RT9480GQW-AA03 are listed on our Part Details page. You can also find images and similar parts to RT9480GQW-AA03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9480GQW-AA03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9480GQW-AA03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9480GQW-AA03 fall under?
The RT9480GQW-AA03 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to RT9480GQW-AA03 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9480GQW-AA03 you can contact the distributor directly for product support, shipping queries etc.
Is the RT9480GQW-AA03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9480GQW-AA03 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT9480GQW-AA03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9480GQW-AA03 often in real-time on the comparison pages.
What if I can't find stock of RT9480GQW-AA03?
You can fill out our help required form which you can use to request a quote for RT9480GQW-AA03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.