Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 9V |
Battery Charge Voltage | 4.62V |
Charge Current Max | 2.275A |
Battery IC Case Style | WLCSP |
No. of Pins | 25Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Batt Charger, Li-Ion/Pol, 2.275A, Wlcsp | Newark Electronics |
Where can I find additional details, specifications and documents for a RT9469WSC?
Additional datasheets, footprints and schematics for RT9469WSC are listed on our Part Details page. You can also find images and similar parts to RT9469WSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9469WSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9469WSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9469WSC fall under?
The RT9469WSC is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to RT9469WSC when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9469WSC you can contact the distributor directly for product support, shipping queries etc.
Is the RT9469WSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9469WSC have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for RT9469WSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9469WSC often in real-time on the comparison pages.
What if I can't find stock of RT9469WSC?
You can fill out our help required form which you can use to request a quote for RT9469WSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.