Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 110mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Ic, Dc-Dc Converter, 1Mhz, Sot-23-6 | Newark Electronics |
IC, DC-DC CONVERTER, 1MHZ, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a RT9361AGE?
Additional datasheets, footprints and schematics for RT9361AGE are listed on our Part Details page. You can also find images and similar parts to RT9361AGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9361AGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9361AGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9361AGE fall under?
The RT9361AGE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9361AGE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9361AGE you can contact the distributor directly for product support, shipping queries etc.
Is the RT9361AGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9361AGE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT9361AGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9361AGE often in real-time on the comparison pages.
What if I can't find stock of RT9361AGE?
You can fill out our help required form which you can use to request a quote for RT9361AGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.