Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 8Pins |
Output Current | 1.6A |
Output Voltage Min | - |
Output Voltage Max | 16V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 5.5V |
Where can I find additional details, specifications and documents for a RT9277BGF?
Additional datasheets, footprints and schematics for RT9277BGF are listed on our Part Details page. You can also find images and similar parts to RT9277BGF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9277BGF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9277BGF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9277BGF fall under?
The RT9277BGF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9277BGF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9277BGF you can contact the distributor directly for product support, shipping queries etc.
Is the RT9277BGF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9277BGF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9277BGF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9277BGF often in real-time on the comparison pages.
What if I can't find stock of RT9277BGF?
You can fill out our help required form which you can use to request a quote for RT9277BGF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.