Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
No stock
|
Buy Now |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 10W |
Supply Voltage Range | 8V to 17V |
Amplifier Case Style | WQFN |
No. of Pins | 28Pins |
Load Impedance | 1kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT9118GQW?
Additional datasheets, footprints and schematics for RT9118GQW are listed on our Part Details page. You can also find images and similar parts to RT9118GQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9118GQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9118GQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9118GQW fall under?
The RT9118GQW is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to RT9118GQW when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9118GQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT9118GQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9118GQW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT9118GQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9118GQW often in real-time on the comparison pages.
What if I can't find stock of RT9118GQW?
You can fill out our help required form which you can use to request a quote for RT9118GQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.