Status: | Unknown |
---|---|
Series: | Power Amplifier |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 20W |
Supply Voltage Range | 8V to 26.4V |
Amplifier Case Style | VQFN |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Power Amplifier |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Audio Power Amplifier, Class D, Vqfn-28 | Newark Electronics |
AUDIO POWER AMPLIFIER, CLASS D, VQFN-28 | element14 |
Where can I find additional details, specifications and documents for a RT9114BGQV?
Additional datasheets, footprints and schematics for RT9114BGQV are listed on our Part Details page. You can also find images and similar parts to RT9114BGQV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9114BGQV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9114BGQV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9114BGQV fall under?
The RT9114BGQV is listed under Richtek Technology Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to RT9114BGQV when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9114BGQV you can contact the distributor directly for product support, shipping queries etc.
Is the RT9114BGQV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9114BGQV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT9114BGQV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9114BGQV often in real-time on the comparison pages.
What if I can't find stock of RT9114BGQV?
You can fill out our help required form which you can use to request a quote for RT9114BGQV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.