Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR3 LPDDR3 DDR4 |
---|---|
Source / Sink Current | 3.5A |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 3.5V |
DDR Regulator Case Style | WDFN |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage Max | 3.5V |
Input Voltage Min | 1.1V |
LDO Regulator Case Style | WDFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current | 3A |
Output Type | Fixed |
Ddr Termination Regulator, 3.5A, Wdfn-10 | Newark Electronics |
DDR TERMINATION REGULATOR, 3.5A, WDFN-10 | element14 |
Where can I find additional details, specifications and documents for a RT9088AGQW?
Additional datasheets, footprints and schematics for RT9088AGQW are listed on our Part Details page. You can also find images and similar parts to RT9088AGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9088AGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9088AGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9088AGQW fall under?
The RT9088AGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9088AGQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9088AGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT9088AGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9088AGQW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT9088AGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9088AGQW often in real-time on the comparison pages.
What if I can't find stock of RT9088AGQW?
You can fill out our help required form which you can use to request a quote for RT9088AGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.