Status: | Unknown |
---|---|
Series: | 3.3V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | QFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT9078-33GQZ?
Additional datasheets, footprints and schematics for RT9078-33GQZ are listed on our Part Details page. You can also find images and similar parts to RT9078-33GQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9078-33GQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9078-33GQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9078-33GQZ fall under?
The RT9078-33GQZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT9078-33GQZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9078-33GQZ you can contact the distributor directly for product support, shipping queries etc.
Is the RT9078-33GQZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9078-33GQZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT9078-33GQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9078-33GQZ often in real-time on the comparison pages.
What if I can't find stock of RT9078-33GQZ?
You can fill out our help required form which you can use to request a quote for RT9078-33GQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.