RT9078-25GJ5 Power Management ICs - PMIC by Richtek Technology Corp

LDO FIXED 2.5V 0.3A TSOT-23-5

Status: Unknown
Series: 2.5V 300mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 300mA
Dropout Voltage Vdo 150mV
LDO Regulator Case Style TSOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 2.5V 300mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

LDO, FIXED, 2.5V, 0.3A, TSOT-23-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT9078-25GJ5?

Additional datasheets, footprints and schematics for RT9078-25GJ5 are listed on our Part Details page. You can also find images and similar parts to RT9078-25GJ5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT9078-25GJ5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9078-25GJ5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT9078-25GJ5 fall under?

The RT9078-25GJ5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to RT9078-25GJ5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT9078-25GJ5 you can contact the distributor directly for product support, shipping queries etc.

Is the RT9078-25GJ5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT9078-25GJ5 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9078-25GJ5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT9078-25GJ5 often in real-time on the comparison pages.

What if I can't find stock of RT9078-25GJ5?

You can fill out our help required form which you can use to request a quote for RT9078-25GJ5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay