Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 36V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LDO, FIXED, 3.3V, 0.1A, SOT-23-3 | Farnell |
Where can I find additional details, specifications and documents for a RT9058-33GVL?
Additional datasheets, footprints and schematics for RT9058-33GVL are listed on our Part Details page. You can also find images and similar parts to RT9058-33GVL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9058-33GVL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9058-33GVL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9058-33GVL fall under?
The RT9058-33GVL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT9058-33GVL when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9058-33GVL you can contact the distributor directly for product support, shipping queries etc.
Is the RT9058-33GVL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9058-33GVL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9058-33GVL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9058-33GVL often in real-time on the comparison pages.
What if I can't find stock of RT9058-33GVL?
You can fill out our help required form which you can use to request a quote for RT9058-33GVL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.