Status: | Unknown |
---|---|
Series: | 2.5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LDO, FIXED, 2.5V, 0.5A, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a RT9013-25GB?
Additional datasheets, footprints and schematics for RT9013-25GB are listed on our Part Details page. You can also find images and similar parts to RT9013-25GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9013-25GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9013-25GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9013-25GB fall under?
The RT9013-25GB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT9013-25GB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9013-25GB you can contact the distributor directly for product support, shipping queries etc.
Is the RT9013-25GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9013-25GB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9013-25GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9013-25GB often in real-time on the comparison pages.
What if I can't find stock of RT9013-25GB?
You can fill out our help required form which you can use to request a quote for RT9013-25GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.