Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 13.5V |
Output Option | Adjustable |
External Pass Device | N - Channel MOSFET |
Controller IC Case Style | SOT-23 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LDO VOLTAGE REGULATOR CTRL, ADJ, SOT23-6 | Farnell |
Where can I find additional details, specifications and documents for a RT9008GE?
Additional datasheets, footprints and schematics for RT9008GE are listed on our Part Details page. You can also find images and similar parts to RT9008GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT9008GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT9008GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT9008GE fall under?
The RT9008GE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT9008GE when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT9008GE you can contact the distributor directly for product support, shipping queries etc.
Is the RT9008GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT9008GE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT9008GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT9008GE often in real-time on the comparison pages.
What if I can't find stock of RT9008GE?
You can fill out our help required form which you can use to request a quote for RT9008GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.