Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 24V |
Output Voltage Max | 43V |
Output Current Max | - |
Switching Frequency | 500kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | WDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage | 43V |
LED DRIVER, BOOST, 500KHZ, WDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a RT8511BGQW?
Additional datasheets, footprints and schematics for RT8511BGQW are listed on our Part Details page. You can also find images and similar parts to RT8511BGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8511BGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8511BGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8511BGQW fall under?
The RT8511BGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT8511BGQW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8511BGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT8511BGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8511BGQW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT8511BGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8511BGQW often in real-time on the comparison pages.
What if I can't find stock of RT8511BGQW?
You can fill out our help required form which you can use to request a quote for RT8511BGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.