Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 50V |
Output Voltage Max | 50V |
Output Current Max | 1.2A |
Switching Frequency | 500kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Dimming Control Type | Analogue PWM |
Output Voltage | 50V |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a RT8474AGSP?
Additional datasheets, footprints and schematics for RT8474AGSP are listed on our Part Details page. You can also find images and similar parts to RT8474AGSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8474AGSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8474AGSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8474AGSP fall under?
The RT8474AGSP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT8474AGSP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8474AGSP you can contact the distributor directly for product support, shipping queries etc.
Is the RT8474AGSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8474AGSP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT8474AGSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8474AGSP often in real-time on the comparison pages.
What if I can't find stock of RT8474AGSP?
You can fill out our help required form which you can use to request a quote for RT8474AGSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.