Input Voltage | 25V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 13.2V |
Controller IC Case Style | WDFN |
No. of Pins | 10Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Pwm Controller, 300Khz, 25V, Wdfn-10 | Newark Electronics |
PWM CONTROLLER, 300KHZ, 25V, WDFN-10 | element14 |
Where can I find additional details, specifications and documents for a RT8129AGQW?
Additional datasheets, footprints and schematics for RT8129AGQW are listed on our Part Details page. You can also find images and similar parts to RT8129AGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8129AGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8129AGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8129AGQW fall under?
The RT8129AGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT8129AGQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8129AGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT8129AGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8129AGQW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT8129AGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8129AGQW often in real-time on the comparison pages.
What if I can't find stock of RT8129AGQW?
You can fill out our help required form which you can use to request a quote for RT8129AGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.