Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1A |
RoHS Compliant | Yes |
Ic, Dc-Dc Converter,buck,1.5Mhz,sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT8060GB?
Additional datasheets, footprints and schematics for RT8060GB are listed on our Part Details page. You can also find images and similar parts to RT8060GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8060GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8060GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8060GB fall under?
The RT8060GB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to RT8060GB when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8060GB you can contact the distributor directly for product support, shipping queries etc.
Is the RT8060GB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RT8060GB have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for RT8060GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8060GB often in real-time on the comparison pages.
What if I can't find stock of RT8060GB?
You can fill out our help required form which you can use to request a quote for RT8060GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.