RT8055GQW Semiconductors - ICs by Richtek Technology Corp

DC/DC CONV SYNC BUCK 2MHZ WDFN-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for element14
element14
from US$0.42
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 2.6V
Input Voltage Max 5.5V
No. of Outputs 1Outputs
DC / DC Converter IC Case WDFN
No. of Pins 10Pins
Output Current 3A
Output Voltage Min 800mV
Output Voltage Max 5V
Switching Frequency 2MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Dc/Dc Conv, Sync Buck, 2Mhz, Wdfn-10 | Newark Electronics
IC, DC-DC CONVERTER, BUCK, 2MHZ, WDFN-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT8055GQW?

Additional datasheets, footprints and schematics for RT8055GQW are listed on our Part Details page. You can also find images and similar parts to RT8055GQW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT8055GQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8055GQW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT8055GQW fall under?

The RT8055GQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to RT8055GQW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT8055GQW you can contact the distributor directly for product support, shipping queries etc.

Is the RT8055GQW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT8055GQW have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT8055GQW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT8055GQW often in real-time on the comparison pages.

What if I can't find stock of RT8055GQW?

You can fill out our help required form which you can use to request a quote for RT8055GQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay