Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | WDFN |
No. of Pins | 12Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 5.5V |
Output Voltage - Output 2 | 5.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.8MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Output Current | 1A |
Output Voltage | 3.3V |
Primary Input Voltage | 5.5V |
IC, DC-DC CONVERTER, BUCK,1.5MHZ,WDFN-12 | Farnell |
Ic, Dc-Dc Converter, Buck,1.5Mhz,wdfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT8020GQW?
Additional datasheets, footprints and schematics for RT8020GQW are listed on our Part Details page. You can also find images and similar parts to RT8020GQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT8020GQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT8020GQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT8020GQW fall under?
The RT8020GQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT8020GQW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT8020GQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT8020GQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT8020GQW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT8020GQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT8020GQW often in real-time on the comparison pages.
What if I can't find stock of RT8020GQW?
You can fill out our help required form which you can use to request a quote for RT8020GQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.