Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | - |
---|---|
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Startup Current | 20µA |
Operating Supply Current | 2.5mA |
Controller IC Case Style | SOP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | 120kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT7313GS?
Additional datasheets, footprints and schematics for RT7313GS are listed on our Part Details page. You can also find images and similar parts to RT7313GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT7313GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7313GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT7313GS fall under?
The RT7313GS is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT7313GS when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT7313GS you can contact the distributor directly for product support, shipping queries etc.
Is the RT7313GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT7313GS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT7313GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT7313GS often in real-time on the comparison pages.
What if I can't find stock of RT7313GS?
You can fill out our help required form which you can use to request a quote for RT7313GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.