Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck-Boost Flyback |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 34V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | - |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT7306GS?
Additional datasheets, footprints and schematics for RT7306GS are listed on our Part Details page. You can also find images and similar parts to RT7306GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT7306GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7306GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT7306GS fall under?
The RT7306GS is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT7306GS when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT7306GS you can contact the distributor directly for product support, shipping queries etc.
Is the RT7306GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT7306GS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT7306GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT7306GS often in real-time on the comparison pages.
What if I can't find stock of RT7306GS?
You can fill out our help required form which you can use to request a quote for RT7306GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.