RT7298BHGQW Semiconductors - ICs by Richtek Technology Corp

DC-DC CONV BUCK ADJ 1.6MHZ WQFN-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
No stock
Buy Now
Logo for element14
element14
from US$3.09
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 18V
No. of Outputs 1Outputs
DC / DC Converter IC Case WQFN
No. of Pins 14Pins
Output Current 6A
Output Voltage Min -
Output Voltage Max -
Switching Frequency 1.76MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Operating Temperature Min -40°C
Primary Input Voltage 18V

Alternative Descriptions

Dc-Dc Conv, Buck, Adj, 1.6Mhz, Wqfn-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT7298BHGQW?

Additional datasheets, footprints and schematics for RT7298BHGQW are listed on our Part Details page. You can also find images and similar parts to RT7298BHGQW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT7298BHGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7298BHGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT7298BHGQW fall under?

The RT7298BHGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to RT7298BHGQW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT7298BHGQW you can contact the distributor directly for product support, shipping queries etc.

Is the RT7298BHGQW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT7298BHGQW have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT7298BHGQW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT7298BHGQW often in real-time on the comparison pages.

What if I can't find stock of RT7298BHGQW?

You can fill out our help required form which you can use to request a quote for RT7298BHGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay