Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 14Pins |
Output Current | 3A |
Output Voltage Min | 765mV |
Output Voltage Max | 8V |
Switching Frequency | 700kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 18V |
Where can I find additional details, specifications and documents for a RT7275GCP?
Additional datasheets, footprints and schematics for RT7275GCP are listed on our Part Details page. You can also find images and similar parts to RT7275GCP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT7275GCP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7275GCP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT7275GCP fall under?
The RT7275GCP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT7275GCP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT7275GCP you can contact the distributor directly for product support, shipping queries etc.
Is the RT7275GCP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT7275GCP have stock available?
There is no stock from authorised distributors for RT7275GCP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT7275GCP often in real-time on the comparison pages.
What if I can't find stock of RT7275GCP?
You can fill out our help required form which you can use to request a quote for RT7275GCP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.