RT7247BHGSP Semiconductors - ICs by Richtek Technology Corp

DC-DC CONVERTER BUCK 1.2MHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 18V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOP
No. of Pins 8Pins
Output Current 2A
Output Voltage Min 800mV
Output Voltage Max 12V
Switching Frequency 1.4MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Min -40°C
Primary Input Voltage 18V

Alternative Descriptions

Dc/Dc Conv, Sync Buck, 1.2Mhz, Sop-8 | Newark Electronics
DC/DC CONV, SYNC BUCK, 1.2MHZ, SOP-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT7247BHGSP?

Additional datasheets, footprints and schematics for RT7247BHGSP are listed on our Part Details page. You can also find images and similar parts to RT7247BHGSP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT7247BHGSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT7247BHGSP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT7247BHGSP fall under?

The RT7247BHGSP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to RT7247BHGSP when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT7247BHGSP you can contact the distributor directly for product support, shipping queries etc.

Is the RT7247BHGSP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT7247BHGSP have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT7247BHGSP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT7247BHGSP often in real-time on the comparison pages.

What if I can't find stock of RT7247BHGSP?

You can fill out our help required form which you can use to request a quote for RT7247BHGSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay