Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | UQFN |
No. of Pins | 13Pins |
Output Current | 6A |
Output Voltage Min | 700mV |
Output Voltage Max | 8V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -40°C |
Dc/Dc Conv, Sync Buck, 650Khz, Uqfn-13 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT6236BHGQUF?
Additional datasheets, footprints and schematics for RT6236BHGQUF are listed on our Part Details page. You can also find images and similar parts to RT6236BHGQUF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT6236BHGQUF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT6236BHGQUF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT6236BHGQUF fall under?
The RT6236BHGQUF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT6236BHGQUF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT6236BHGQUF you can contact the distributor directly for product support, shipping queries etc.
Is the RT6236BHGQUF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT6236BHGQUF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT6236BHGQUF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT6236BHGQUF often in real-time on the comparison pages.
What if I can't find stock of RT6236BHGQUF?
You can fill out our help required form which you can use to request a quote for RT6236BHGQUF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.