RT6236AHGQUF Semiconductors - ICs by Richtek Technology Corp

DC/DC CONV SYNC BUCK 650KHZ UQFN-13

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Farnell
Farnell
from US$1.00
No stock
Buy Now
Logo for element14
element14
from US$2.93
-
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 18V
No. of Outputs 1Outputs
DC / DC Converter IC Case UQFN
No. of Pins 13Pins
Output Current 6A
Output Voltage Min 700mV
Output Voltage Max 8V
Switching Frequency 650kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)
Operating Temperature Min -40°C

Alternative Descriptions

DC/DC CONV, SYNC BUCK, 650KHZ, UQFN-13 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT6236AHGQUF?

Additional datasheets, footprints and schematics for RT6236AHGQUF are listed on our Part Details page. You can also find images and similar parts to RT6236AHGQUF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT6236AHGQUF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT6236AHGQUF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT6236AHGQUF fall under?

The RT6236AHGQUF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to RT6236AHGQUF when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT6236AHGQUF you can contact the distributor directly for product support, shipping queries etc.

Is the RT6236AHGQUF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT6236AHGQUF have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RT6236AHGQUF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT6236AHGQUF often in real-time on the comparison pages.

What if I can't find stock of RT6236AHGQUF?

You can fill out our help required form which you can use to request a quote for RT6236AHGQUF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay