Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 2A |
Output Voltage Min | 788mV |
Output Voltage Max | 812mV |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT6212BHGJ6F?
Additional datasheets, footprints and schematics for RT6212BHGJ6F are listed on our Part Details page. You can also find images and similar parts to RT6212BHGJ6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT6212BHGJ6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT6212BHGJ6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT6212BHGJ6F fall under?
The RT6212BHGJ6F is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT6212BHGJ6F when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT6212BHGJ6F you can contact the distributor directly for product support, shipping queries etc.
Is the RT6212BHGJ6F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT6212BHGJ6F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT6212BHGJ6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT6212BHGJ6F often in real-time on the comparison pages.
What if I can't find stock of RT6212BHGJ6F?
You can fill out our help required form which you can use to request a quote for RT6212BHGJ6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.