RT6206BHGQW Semiconductors - ICs by Richtek Technology Corp

DC/DC CONV SYNC BUCK 650KHZ WDFN-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Farnell
Farnell
from US$1.17
No stock
Buy Now

Specifications

Topology Synchronous Buck (Step Down)
Input Voltage Min 4.5V
Input Voltage Max 18V
No. of Outputs 1Outputs
DC / DC Converter IC Case WDFN
No. of Pins 10Pins
Output Current 5.5A
Output Voltage Min 765mV
Output Voltage Max 8V
Switching Frequency 650kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT6206BHGQW?

Additional datasheets, footprints and schematics for RT6206BHGQW are listed on our Part Details page. You can also find images and similar parts to RT6206BHGQW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT6206BHGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT6206BHGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT6206BHGQW fall under?

The RT6206BHGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to RT6206BHGQW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT6206BHGQW you can contact the distributor directly for product support, shipping queries etc.

Is the RT6206BHGQW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT6206BHGQW have stock available?

Authorised distributors including Farnell have stock available or on a lead time for RT6206BHGQW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT6206BHGQW often in real-time on the comparison pages.

What if I can't find stock of RT6206BHGQW?

You can fill out our help required form which you can use to request a quote for RT6206BHGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay