Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now |
Supply Voltage | 16V |
---|---|
No. of Step-Down DC - DC Converters | - |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 1 |
Digital IC Case | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT5047GSP?
Additional datasheets, footprints and schematics for RT5047GSP are listed on our Part Details page. You can also find images and similar parts to RT5047GSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT5047GSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT5047GSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT5047GSP fall under?
The RT5047GSP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT5047GSP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT5047GSP you can contact the distributor directly for product support, shipping queries etc.
Is the RT5047GSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT5047GSP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT5047GSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT5047GSP often in real-time on the comparison pages.
What if I can't find stock of RT5047GSP?
You can fill out our help required form which you can use to request a quote for RT5047GSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.