Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | UQFN |
No. of Pins | 9Pins |
Output Current | - |
Output Voltage Min | 1.8V |
Output Voltage Max | 5.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Topology:Boost (Step Up) | Newark Electronics |
DC/DC CONV, BOOST, 500KHZ, UQFN-9 | Farnell |
Where can I find additional details, specifications and documents for a RT4813AGQUF?
Additional datasheets, footprints and schematics for RT4813AGQUF are listed on our Part Details page. You can also find images and similar parts to RT4813AGQUF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT4813AGQUF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT4813AGQUF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT4813AGQUF fall under?
The RT4813AGQUF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT4813AGQUF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT4813AGQUF you can contact the distributor directly for product support, shipping queries etc.
Is the RT4813AGQUF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT4813AGQUF have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RT4813AGQUF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT4813AGQUF often in real-time on the comparison pages.
What if I can't find stock of RT4813AGQUF?
You can fill out our help required form which you can use to request a quote for RT4813AGQUF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.