Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.85
|
297
in stock
|
Buy Now | |
TTI Europe
from US$2.84
|
21,540
in stock
|
Buy Now | |
Rapid Electronics
from US$4.66
|
2,839
in stock
|
Buy Now | |
Chip One Stop
from US$4.43
|
2,319
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
665
in stock
|
Buy Now | |
Farnell
from US$4.35
|
665
in stock
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
RS Americas
from US$4.47
|
-
|
Buy Now | |
TE Store
from US$11.93
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 240ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 29mm |
External Length / Height | 15.7mm |
External Width | 12.7mm |
Insulation Resistance | 10000Mohm |
Lead Spacing | 5mm |
Must Actuate Voltage | 8.4V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Relay Type | Power - General Purpose |
Weight | 10g |
POWER RELAY 12V 8A 2CO THT BIS | TTI Europe |
General Purpose Relays RT424F12 | Rapid Electronics |
Relay, 12Vdc, 8A, Dpdt, Tht | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
PCB Latching (x2) Relay DPDT, 8A 12Vdc | RS |
Electromechanical Relay DPDT 15A 12VDC 240Ohm Through Hole | Avnet America |
DPDT PCB Mount Latching Relay, 12V dc For Use In Power Applications | TE Connectivity RT424F12 | RS Americas |
RT424F12 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils Coil Power Rating DC: 600 mW Coil Resistance: 240 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 2 Coils 600 mW 240 Ω | Power Relay | Part Number: RT424F12 | Internal Number: 5-1393243-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RT424F12?
Additional datasheets, footprints and schematics for RT424F12 are listed on our Part Details page. You can also find images and similar parts to RT424F12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424F12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424F12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424F12 fall under?
The RT424F12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424F12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424F12 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424F12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424F12 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for RT424F12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424F12 often in real-time on the comparison pages.
What if I can't find stock of RT424F12?
You can fill out our help required form which you can use to request a quote for RT424F12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.