Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 5.52kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RT334048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 417 mW Coil Resistance: 5520 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 417 mW 5520 Ω | Power Relay | Part Number: RT334048 | Internal Number: 5-1393240-0 | TE Connectivity | TE Store |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
General Purpose Power PCB Relay SPST-NO 16A 48VDC 5520Ohm Through Hole | Avnet America |
POWER RELAY 48VDC 16A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT334048?
Additional datasheets, footprints and schematics for RT334048 are listed on our Part Details page. You can also find images and similar parts to RT334048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334048 fall under?
The RT334048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334048 you can contact the distributor directly for product support, shipping queries etc.
Is the RT334048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334048 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RT334048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334048 often in real-time on the comparison pages.
What if I can't find stock of RT334048?
You can fill out our help required form which you can use to request a quote for RT334048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.