Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
Rt315730 |Potter&brumfield Te Connectivity RT315730 | Newark Electronics |
Electromechanical Relay SPDT 16A 230VAC 32.5KOhm Through Hole | Avnet America |
Shrack, SPDT PCB relay, 5mm pin, 16A 230Vac | TE Connectivity RT315730 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT315730?
Additional datasheets, footprints and schematics for RT315730 are listed on our Part Details page. You can also find images and similar parts to RT315730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT315730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT315730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT315730 fall under?
The RT315730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT315730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT315730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT315730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT315730 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for RT315730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT315730 often in real-time on the comparison pages.
What if I can't find stock of RT315730?
You can fill out our help required form which you can use to request a quote for RT315730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.