RT315060 Switches, Relays & Solenoids by TE Connectivity

POWER RELAY SPDT 12A 250VAC TH

Status: Unknown
Series: RT1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.52

Distributor Stock
Logo for RS
RS
from US$9.33
15
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.59
2,471
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.98
2,471
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.89
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.18
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 60VDC
Contact Current 12A
Product Range RT1 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250V
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 8.57kohm
Approvals & Standards CSA UL
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

General Purpose Relays RT315060 | Rapid Electronics
SPDT PCB relay, 5mm pin, 16A 60Vdc | RS
Rt315060 |Potter&brumfield Te Connectivity RT315060 | Newark Electronics
General Purpose Power PCB Relay SPDT-CO 16A 60VDC 8570Ohm Through Hole | Avnet America
Shrack, SPDT PCB relay, 5mm pin, 16A 60Vdc | TE Connectivity RT315060 | RS Americas
RT1 POWER PCB RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT315060?

Additional datasheets, footprints and schematics for RT315060 are listed on our Part Details page. You can also find images and similar parts to RT315060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT315060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT315060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT315060 fall under?

The RT315060 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RT315060 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT315060 you can contact the distributor directly for product support, shipping queries etc.

Is the RT315060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT315060 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for RT315060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT315060 often in real-time on the comparison pages.

What if I can't find stock of RT315060?

You can fill out our help required form which you can use to request a quote for RT315060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay