Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 18V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 4.5V |
Output Voltage Max | 18V |
Switching Frequency | 650kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT2858BHGSP?
Additional datasheets, footprints and schematics for RT2858BHGSP are listed on our Part Details page. You can also find images and similar parts to RT2858BHGSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT2858BHGSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT2858BHGSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT2858BHGSP fall under?
The RT2858BHGSP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT2858BHGSP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT2858BHGSP you can contact the distributor directly for product support, shipping queries etc.
Is the RT2858BHGSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT2858BHGSP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT2858BHGSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT2858BHGSP often in real-time on the comparison pages.
What if I can't find stock of RT2858BHGSP?
You can fill out our help required form which you can use to request a quote for RT2858BHGSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.