Status: | Unknown |
---|---|
Series: | RT22 Series |
RoHS: | Unknown |
Trimpot Type | Multi Turn |
---|---|
Element Material | Wirewound |
Adjustment Type | Side Adjust |
Track Resistance | 2kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | RT22 Series |
Power Rating | 750mW |
RoHS Compliant | No |
Res,wirewound,2Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case |Bourns RT22C2W202 | Newark Electronics |
Res Wirewound Trimmer 2K Ohm 5% 3/4W 25(Elec)Turn 1.91mm (12.7 X 5.59 X 13.59mm) Pin Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a RT22C2W202.?
Additional datasheets, footprints and schematics for RT22C2W202. are listed on our Part Details page. You can also find images and similar parts to RT22C2W202. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT22C2W202. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT22C2W202. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT22C2W202. fall under?
The RT22C2W202. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to RT22C2W202. when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT22C2W202. you can contact the distributor directly for product support, shipping queries etc.
Is the RT22C2W202. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT22C2W202. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RT22C2W202..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT22C2W202. often in real-time on the comparison pages.
What if I can't find stock of RT22C2W202.?
You can fill out our help required form which you can use to request a quote for RT22C2W202. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.