Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.69
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 100ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spst-No, 10A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 10A, 250VAC, TH | Farnell |
Electromechanical Relay SPST-NO 15A 5VDC 100Ohm Through Hole | Avnet America |
Relay, RT184005 | TE Connectivity RT184005 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT184005?
Additional datasheets, footprints and schematics for RT184005 are listed on our Part Details page. You can also find images and similar parts to RT184005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT184005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT184005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT184005 fall under?
The RT184005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT184005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT184005 you can contact the distributor directly for product support, shipping queries etc.
Is the RT184005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT184005 have stock available?
Authorised distributors including Newark Electronics, Farnell, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for RT184005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT184005 often in real-time on the comparison pages.
What if I can't find stock of RT184005?
You can fill out our help required form which you can use to request a quote for RT184005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.