Status: | Unknown |
---|---|
Series: | RT1 sensitive Series |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.65
|
310
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
33,880
in stock
|
Buy Now | |
TE Store
from US$7.38
|
2,522
in stock
|
Buy Now | |
Rapid Electronics
from US$4.07
|
792
in stock
|
Buy Now | |
Newark Electronics
from US$3.37
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$5.70
|
-
|
Buy Now | |
element14
from US$4.47
|
-
|
Buy Now | |
Farnell
from US$3.80
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | RT1 sensitive Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Contact Voltage VDC | - |
POWER RELAY 24V 10A 1CO THT | TTI Europe |
RT174024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 250 mW Coil Resistance: 2304 Ω Coil Special Features: Sensitive Version UL Coil Insulation Class F Standard Monostable, DC 250 mW 2304 Ω | Power Relay | Part Number: RT174024 | Internal Number: 3-1393239-9 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
SPDT PCB relay, 3.5mm pin, 10A 24Vdc | RS |
Rt174024 |Potter&brumfield Te Connectivity RT174024 | Newark Electronics |
Electromechanical Relay SPDT 15A 24VDC 2.304KOhm Through Hole | Avnet America |
SPDT PCB Mount Relay Through Hole, 24V dc | TE Connectivity RT174024 | RS Americas |
RELAY, SPDT, 250VAC, 10A | element14 |
Where can I find additional details, specifications and documents for a RT174024?
Additional datasheets, footprints and schematics for RT174024 are listed on our Part Details page. You can also find images and similar parts to RT174024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT174024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT174024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT174024 fall under?
The RT174024 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to RT174024 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT174024 you can contact the distributor directly for product support, shipping queries etc.
Is the RT174024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT174024 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for RT174024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT174024 often in real-time on the comparison pages.
What if I can't find stock of RT174024?
You can fill out our help required form which you can use to request a quote for RT174024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.