Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Battery Powered Systems Hot Swap / Live Insertion |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 5V |
Supply Voltage Max | 80V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
HOT-SWAP CONTROLLER, 80V, MSOP-10 | element14 |
Hot-Swap Controller, 80V, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a RT1720GF?
Additional datasheets, footprints and schematics for RT1720GF are listed on our Part Details page. You can also find images and similar parts to RT1720GF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT1720GF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1720GF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT1720GF fall under?
The RT1720GF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to RT1720GF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT1720GF you can contact the distributor directly for product support, shipping queries etc.
Is the RT1720GF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT1720GF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RT1720GF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT1720GF often in real-time on the comparison pages.
What if I can't find stock of RT1720GF?
You can fill out our help required form which you can use to request a quote for RT1720GF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.