RT1716WSC Semiconductors - ICs by Richtek Technology Corp

USB TYPE-C PD CONTROLLER WLCSP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

USB IC Type Programmable USB Type-C PD Controller
USB Standard -
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Interface Case Style WLCSP
No. of Pins 8Pins
Data Rate -
No. of Ports -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
USB Type Programmable USB Type-C PD Controller

Alternative Descriptions

Usb Type-C Pd Controller, Wlcsp-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT1716WSC?

Additional datasheets, footprints and schematics for RT1716WSC are listed on our Part Details page. You can also find images and similar parts to RT1716WSC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT1716WSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1716WSC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT1716WSC fall under?

The RT1716WSC is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to RT1716WSC when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT1716WSC you can contact the distributor directly for product support, shipping queries etc.

Is the RT1716WSC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT1716WSC have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RT1716WSC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT1716WSC often in real-time on the comparison pages.

What if I can't find stock of RT1716WSC?

You can fill out our help required form which you can use to request a quote for RT1716WSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay