USB IC Type | USB Type-C Cable ID |
---|---|
USB Standard | USB 2.0 3.1 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | WDFN |
No. of Pins | 8Pins |
Data Rate | - |
No. of Ports | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
USB Type | USB Type-C Cable ID |
Where can I find additional details, specifications and documents for a RT1710SGQW?
Additional datasheets, footprints and schematics for RT1710SGQW are listed on our Part Details page. You can also find images and similar parts to RT1710SGQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT1710SGQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1710SGQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT1710SGQW fall under?
The RT1710SGQW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to RT1710SGQW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT1710SGQW you can contact the distributor directly for product support, shipping queries etc.
Is the RT1710SGQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT1710SGQW have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RT1710SGQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT1710SGQW often in real-time on the comparison pages.
What if I can't find stock of RT1710SGQW?
You can fill out our help required form which you can use to request a quote for RT1710SGQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.