Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Wireless Power Receiver |
---|---|
Supply Voltage Min | 5V |
Supply Voltage Max | 10V |
IC Package Type | WLCSP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
WIRELESS POWER RECEIVER, WLCSP-48 | element14 |
Where can I find additional details, specifications and documents for a RT1650WSC?
Additional datasheets, footprints and schematics for RT1650WSC are listed on our Part Details page. You can also find images and similar parts to RT1650WSC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT1650WSC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1650WSC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT1650WSC fall under?
The RT1650WSC is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to RT1650WSC when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT1650WSC you can contact the distributor directly for product support, shipping queries etc.
Is the RT1650WSC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT1650WSC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT1650WSC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT1650WSC often in real-time on the comparison pages.
What if I can't find stock of RT1650WSC?
You can fill out our help required form which you can use to request a quote for RT1650WSC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.