IC Function | Multi-Channel Low Power 24-bit Sensor AFE |
---|---|
Supply Voltage Min | 2.66V |
Supply Voltage Max | 2.94V |
IC Package Type | WLCSP |
No. of Pins | 41Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 65°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a RT1025WS?
Additional datasheets, footprints and schematics for RT1025WS are listed on our Part Details page. You can also find images and similar parts to RT1025WS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT1025WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT1025WS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT1025WS fall under?
The RT1025WS is listed under Richtek Technology Corp Parts.
Can I view similar or alternative parts?
You can view similar parts to RT1025WS when available in the Richtek Technology Corp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT1025WS you can contact the distributor directly for product support, shipping queries etc.
Is the RT1025WS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT1025WS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RT1025WS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT1025WS often in real-time on the comparison pages.
What if I can't find stock of RT1025WS?
You can fill out our help required form which you can use to request a quote for RT1025WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.