| Status: | Unknown |
|---|---|
| Series: | RL Series |
| RoHS: | Unknown |
Prices starting from US$0.0025
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.0040
|
570,000
in stock
|
Buy Now |
|
RS
from US$0.0080
|
5,210
in stock
|
Buy Now |
|
CoreStaff
from US$0.0090
|
5,000
in stock
|
Buy Now |
|
Newark Electronics
from US$0.0070
|
2,566
in stock
|
Buy Now |
|
TME
from US$0.0035
|
2,194
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0030
|
103
in stock
|
Buy Now |
|
Avnet Abacus
-
|
300,000
in stock
|
Buy Now |
|
Rutronik
from US$0.0026
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.0025
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0029
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$0.0040
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.0036
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0067
|
0
in stock
|
Buy Now |
| Buy Now |
| Resistor Case Style | 0603 [1608 Metric] |
|---|---|
| Resistance | 4.7kohm |
| Product Range | RL Series |
| Voltage Rating | 75V |
| Resistor Element Material | Thin Film |
| Power Rating | 100mW |
| Resistance Tolerance | ± 1% |
| Temperature Coefficient | ± 50ppm/°C |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (15-Jan-2019) |
| No. of Pins | 2Pins |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +125°C |
| Resistor Mounting | Surface Mount Device |
| 4.7K OHM .1W 1% 50PPM | TTI Europe |
| Resistor Thin film 0603 50ppm 1% 74K7 | RS |
| Res, 4K7, 1%, 0.1W, Thin Film, 0603 | Newark Electronics |
| Resistor: thin film | TME |
| RT0603 4,7K 1% 0,1W TK50 | Rutronik |
| RT Series 0603 0.1 W 4.7 kOhm ±1% ±50 ppm/°C SMT Thin Film Chip Resistor | Future Electronics |
| 4.7K OHM 1% 50PPM 1/10W | TTI Americas |
Where can I find additional details, specifications and documents for a RT0603FRE074K7L?
Additional datasheets, footprints and schematics for RT0603FRE074K7L are listed on our Part Details page. You can also find images and similar parts to RT0603FRE074K7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0603FRE074K7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0603FRE074K7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT0603FRE074K7L fall under?
The RT0603FRE074K7L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RT0603FRE074K7L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0603FRE074K7L you can contact the distributor directly for product support, shipping queries etc.
Is the RT0603FRE074K7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0603FRE074K7L have stock available?
Authorised distributors including TTI Europe, RS, CoreStaff, Newark Electronics and TME have stock available or on a lead time for RT0603FRE074K7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0603FRE074K7L often in real-time on the comparison pages.
What if I can't find stock of RT0603FRE074K7L?
You can fill out our help required form which you can use to request a quote for RT0603FRE074K7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.