Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$377.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$506.01
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$871.87
|
-
|
Buy Now | |
Avnet America
from US$377.58
|
-
|
Buy Now | |
Distrelec
from US$830.91
|
-
|
Buy Now | |
TTI Europe
from US$569.14
|
-
|
Buy Now | |
Farnell
from US$848.80
|
-
|
Buy Now | |
element14
from US$895.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 10ohm |
---|---|
Power Rating | 55W |
Product Range | RT Series |
Potentiometer Mounting | Panel |
Adjustment Type | Rotary |
Body Diameter | 60mm |
External Length / Height | 39mm |
Full Power Rating Temperature | 25°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
No. of Gangs | 1 |
No. of Turns | 1Turns |
Operating Temperature Max | 320°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +320°C |
Proof Voltage | 1000V |
Resistance | 10ohm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Rotation Mechanical Angle | 300° |
Shaft Diameter | 6mm |
Shaft Length | 25mm |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 500V |
Wirewound Rheostat 10R 10% 55W | RS |
Rheostat, Wirewound, 10R, 10%, 55W | Newark Electronics |
Res Wirewound POT 10 Ohm 10% 55W 1(Elec)/1(Mech)Turn 6mm (64 X 60 X 68mm) Solder Lug Panel Mount Bulk | Avnet America |
Vishay Rotary Potentiometer 10Ohm 55W ± | Distrelec |
RHEOSTAT, WIREWOUND, 10R, 10%, 55W | Farnell |
Where can I find additional details, specifications and documents for a RT055AS10R0KB?
Additional datasheets, footprints and schematics for RT055AS10R0KB are listed on our Part Details page. You can also find images and similar parts to RT055AS10R0KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT055AS10R0KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT055AS10R0KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT055AS10R0KB fall under?
The RT055AS10R0KB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT055AS10R0KB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT055AS10R0KB you can contact the distributor directly for product support, shipping queries etc.
Is the RT055AS10R0KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT055AS10R0KB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for RT055AS10R0KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT055AS10R0KB often in real-time on the comparison pages.
What if I can't find stock of RT055AS10R0KB?
You can fill out our help required form which you can use to request a quote for RT055AS10R0KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.