Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$0.0147 |
20
|
Buy Now |
![]() |
TTI Europe | US$0.0044 |
14,590,000
|
Buy Now |
![]() |
Future Electronics | US$0.0034 |
170,000
|
Buy Now |
![]() |
Newark Electronics | US$0.0070 |
10,000
|
Buy Now |
![]() |
element14 | US$0.0103 |
10,000
|
Buy Now |
![]() |
Avnet America | US$0.0031 |
-
|
Buy Now |
![]() |
Avnet Abacus | - |
-
|
Buy Now |
![]() |
Rutronik | US$0.0032 |
-
|
Buy Now |
RoHS Compliant | YES |
---|
100K OHM.0625W 1% 50PPM | TTI Europe |
RT Series 0402 0.063 W 100 kOhm ▒1% ▒50 ppm/░C SMT Thin Film Chip Resistor | Future Electronics |
Res, 100K, 1%, 1/16W, 0402, Thin Film Rohs Compliant: Yes |Yageo RT0402FRE07100KL | Newark Electronics |
RES, 100K, 1%, 0.063W, THIN FILM, 0402 | Farnell |
SMD Chip Resistor, 100 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
RT0402 100K 1% 0,0625W TK50 | Rutronik |
Where can I find additional details, specifications and documents for a RT0402FRE07100KL?
Additional datasheets, footprints and schematics for RT0402FRE07100KL are listed on our Part Details page. You can also find images and similar parts to RT0402FRE07100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT0402FRE07100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT0402FRE07100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT0402FRE07100KL you can contact the distributor directly for product support, shipping queries etc.
Is the RT0402FRE07100KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT0402FRE07100KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for RT0402FRE07100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT0402FRE07100KL often in real-time on the comparison pages.
What if I can't find stock of RT0402FRE07100KL?
You can fill out our help required form which you can use to request a quote for RT0402FRE07100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.